Vishay Intertechnology, Inc. Through Hole Resistors RN65D12R5FRE6

Description
12.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D12R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D12R5FRE6-ND
Through Hole Resistors RN65D12R5FRE6-ND
12.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.5 OHM 1/2W 1% AXIAL - RN65D12R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5 OHM 1/2W 1% AXIAL
RN65D12R5FRE6
RES 12.5 OHM 1/2W 1% AXIAL RN65D12R5FRE6
RES 12.5ohm 1/2W 1% AXIAL

RES 12.5ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D12R5FRE6-ND RN65D12R5FRE6
Product Name Through Hole Resistors RES 12.5 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.5 ohms 12.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details