Vishay Intertechnology, Inc. RES 12.1 OHM 1/2W 1% AXIAL RN65D12R1FBSL

Description
RES 12.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/2W 1% AXIAL - RN65D12R1FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/2W 1% AXIAL
RN65D12R1FBSL
RES 12.1 OHM 1/2W 1% AXIAL RN65D12R1FBSL
RES 12.1ohm 1/2W 1% AXIAL

RES 12.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D12R1FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D12R1FBSL-ND
Through Hole Resistors RN65D12R1FBSL-ND
12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D12R1FBSL RN65D12R1FBSL-ND
Product Name RES 12.1 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details