Vishay Intertechnology, Inc. RES 129 OHM 1/2W 1% AXIAL RN65D1290FRE6

Description
RES 129ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 129ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 129 OHM 1/2W 1% AXIAL - RN65D1290FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 129 OHM 1/2W 1% AXIAL
RN65D1290FRE6
RES 129 OHM 1/2W 1% AXIAL RN65D1290FRE6
RES 129ohm 1/2W 1% AXIAL

RES 129ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1290FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1290FRE6-ND
Through Hole Resistors RN65D1290FRE6-ND
129 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

129 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1290FRE6 RN65D1290FRE6-ND
Product Name RES 129 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 129 ohms 129 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers