Vishay Intertechnology, Inc. RES 1.27M OHM 1/2W 1% AXIAL RN65D1274FRSL

Description
RES 1.27Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/2W 1% AXIAL - RN65D1274FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/2W 1% AXIAL
RN65D1274FRSL
RES 1.27M OHM 1/2W 1% AXIAL RN65D1274FRSL
RES 1.27Mohm 1/2W 1% AXIAL

RES 1.27Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1274FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1274FRSL-ND
Through Hole Resistors RN65D1274FRSL-ND
1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.27 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1274FRSL RN65D1274FRSL-ND
Product Name RES 1.27M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.27E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details