Vishay Intertechnology, Inc. RES 1.27K OHM 1/2W 1% AXIAL RN65D1271FBSL

Description
RES 1.27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/2W 1% AXIAL - RN65D1271FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/2W 1% AXIAL
RN65D1271FBSL
RES 1.27K OHM 1/2W 1% AXIAL RN65D1271FBSL
RES 1.27Kohm 1/2W 1% AXIAL

RES 1.27Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1271FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1271FBSL-ND
Through Hole Resistors RN65D1271FBSL-ND
1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1271FBSL RN65D1271FBSL-ND
Product Name RES 1.27K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details