Vishay Precision Group RES 121K OHM 1/2W 1% AXIAL RN65D1213FB14

Description
RES 121Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/2W 1% AXIAL - RN65D1213FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W 1% AXIAL
RN65D1213FB14
RES 121K OHM 1/2W 1% AXIAL RN65D1213FB14
RES 121Kohm 1/2W 1% AXIAL

RES 121Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN65D1213FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65D1213FB14-ND
Through Hole Resistors 541-RN65D1213FB14-ND
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 121 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200364 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 121 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200364
Resistor;Metal Film;Res 121 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200364
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor, Metal Film, 121Kohm, 500Mw, 1%; Resistance Vishay - 19C7777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 121Kohm, 500Mw, 1%; Resistance Vishay
19C7777
Resistor, Metal Film, 121Kohm, 500Mw, 1%; Resistance Vishay 19C7777
RESISTOR, METAL FILM, 121KOHM, 500mW, 1%; Resistance:121kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 121KOHM, 500mW, 1%; Resistance:121kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D1213FB14 541-RN65D1213FB14-ND 70200364 19C7777
Product Name RES 121K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 121 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military Resistor, Metal Film, 121Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 121000 ohms 121000 ohms 121000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details