121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM,1/2W,121,1%,100
METAL FILM RESISTOR, 121 OHM, 500mW, 1%; Resistance:121ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No
Features:
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN65D1210FB14-ND | RN65D1210FB14 | 83F1770 | 70200269 |
| Product Name | Through Hole Resistors | METAL FILM,1/2W,121,1%,100PPM,BULK | Metal Film Resistor, 121 Ohm, 500Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 121 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Resistance Range | 121 ohms | 121 ohms | 121 ohms |