Vishay Intertechnology, Inc. Through Hole Resistors RN65D11R5FB14

Description
11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D11R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D11R5FB14-ND
Through Hole Resistors RN65D11R5FB14-ND
11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.5 OHM 1/2W 1% AXIAL - RN65D11R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/2W 1% AXIAL
RN65D11R5FB14
RES 11.5 OHM 1/2W 1% AXIAL RN65D11R5FB14
RES 11.5ohm 1/2W 1% AXIAL

RES 11.5ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-65 11.5 1% T-1 Rn65D11R5F B14 Vishay - 12P8730 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 11.5 1% T-1 Rn65D11R5F B14 Vishay
12P8730
Cmf-65 11.5 1% T-1 Rn65D11R5F B14 Vishay 12P8730
CMF-65 11.5 1% T-1 RN65D11R5F B14

CMF-65 11.5 1% T-1 RN65D11R5F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D11R5FB14-ND RN65D11R5FB14 12P8730
Product Name Through Hole Resistors RES 11.5 OHM 1/2W 1% AXIAL Cmf-65 11.5 1% T-1 Rn65D11R5F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers