Vishay Intertechnology, Inc. RES 11.3 OHM 1/2W 1% AXIAL RN65D11R3FRSL

Description
RES 11.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/2W 1% AXIAL - RN65D11R3FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/2W 1% AXIAL
RN65D11R3FRSL
RES 11.3 OHM 1/2W 1% AXIAL RN65D11R3FRSL
RES 11.3ohm 1/2W 1% AXIAL

RES 11.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D11R3FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D11R3FRSL-ND
Through Hole Resistors RN65D11R3FRSL-ND
11.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D11R3FRSL RN65D11R3FRSL-ND
Product Name RES 11.3 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details