Vishay Intertechnology, Inc. RES 11.3 OHM 1/2W 1% AXIAL RN65D11R3FBSL

Description
RES 11.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/2W 1% AXIAL - RN65D11R3FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/2W 1% AXIAL
RN65D11R3FBSL
RES 11.3 OHM 1/2W 1% AXIAL RN65D11R3FBSL
RES 11.3ohm 1/2W 1% AXIAL

RES 11.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D11R3FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D11R3FBSL-ND
Through Hole Resistors RN65D11R3FBSL-ND
11.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D11R3FBSL RN65D11R3FBSL-ND
Product Name RES 11.3 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details