Vishay Intertechnology, Inc. Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D11R0FRE5

Description
Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D11R0FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D11R0FRE5
Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D11R0FRE5
Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN65D11R0FRE5
Product Name Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details