Vishay Intertechnology, Inc. RES 11 OHM 1/2W 1% AXIAL RN65D11R0FB14

Description
RES 11ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/2W 1% AXIAL - RN65D11R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/2W 1% AXIAL
RN65D11R0FB14
RES 11 OHM 1/2W 1% AXIAL RN65D11R0FB14
RES 11ohm 1/2W 1% AXIAL

RES 11ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D11R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D11R0FB14-ND
Through Hole Resistors RN65D11R0FB14-ND
11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 87H8559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
87H8559
Resistor,metal Film,11Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 87H8559
Resistor,Metal Film,11Ohms,350WV,1+ /-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,11Ohms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D11R0FB14 RN65D11R0FB14-ND 87H8559
Product Name RES 11 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,11Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details