Vishay Intertechnology, Inc. RES 1.18K OHM 1/2W 1% AXIAL RN65D1181FBSL

Description
RES 1.18Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/2W 1% AXIAL - RN65D1181FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/2W 1% AXIAL
RN65D1181FBSL
RES 1.18K OHM 1/2W 1% AXIAL RN65D1181FBSL
RES 1.18Kohm 1/2W 1% AXIAL

RES 1.18Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1181FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1181FBSL-ND
Through Hole Resistors RN65D1181FBSL-ND
1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1181FBSL RN65D1181FBSL-ND
Product Name RES 1.18K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details