Vishay Intertechnology, Inc. Res Metal Film 1.15M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D1154FRE6

Description
Res Metal Film 1.15M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.15M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.15M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D1154FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.15M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D1154FRE6
Res Metal Film 1.15M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D1154FRE6
Res Metal Film 1.15M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.15M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65D1154FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1154FRE6-ND
Through Hole Resistors RN65D1154FRE6-ND
1.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1154FRE6 RN65D1154FRE6-ND
Product Name Res Metal Film 1.15M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details