Vishay Intertechnology, Inc. RES 11.3K OHM 1/2W 1% AXIAL RN65D1132FRSL

Description
RES 11.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/2W 1% AXIAL - RN65D1132FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/2W 1% AXIAL
RN65D1132FRSL
RES 11.3K OHM 1/2W 1% AXIAL RN65D1132FRSL
RES 11.3Kohm 1/2W 1% AXIAL

RES 11.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1132FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1132FRSL-ND
Through Hole Resistors RN65D1132FRSL-ND
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1132FRSL RN65D1132FRSL-ND
Product Name RES 11.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details