Vishay Intertechnology, Inc. METAL FILM,1/2W,11.3K,1%,100PPM,BULK RN65D1132FB14

Description
METAL FILM,1/2W,11.3K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,11.3K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,11.3K,1%,100PPM,BULK - RN65D1132FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,11.3K,1%,100PPM,BULK
RN65D1132FB14
METAL FILM,1/2W,11.3K,1%,100PPM,BULK RN65D1132FB14
METAL FILM,1/2W,11.3K,1%,1 00PPM,BULK

METAL FILM,1/2W,11.3K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN65D1132FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1132FB14-ND
Through Hole Resistors RN65D1132FB14-ND
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1132FB14 RN65D1132FB14-ND
Product Name METAL FILM,1/2W,11.3K,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers