Vishay Intertechnology, Inc. RES 1.11K OHM 1/2W 1% AXIAL RN65D1111FB14

Description
RES 1.11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.11Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11K OHM 1/2W 1% AXIAL - RN65D1111FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11K OHM 1/2W 1% AXIAL
RN65D1111FB14
RES 1.11K OHM 1/2W 1% AXIAL RN65D1111FB14
RES 1.11Kohm 1/2W 1% AXIAL

RES 1.11Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1111FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1111FB14-ND
Through Hole Resistors RN65D1111FB14-ND
1.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1111FB14 RN65D1111FB14-ND
Product Name RES 1.11K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers