Vishay Intertechnology, Inc. Metal Film Resistors - RN65D1103FB14

Description
Metal Film Resistors - Through Hole 1/2watt 110Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 110Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN65D1103FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN65D1103FB14
Metal Film Resistors - RN65D1103FB14
Metal Film Resistors - Through Hole 1/2watt 110Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/2watt 110Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN65D1103FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1103FB14-ND
Through Hole Resistors RN65D1103FB14-ND
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 110Kohm, 500Mw, 1%; Resistance Vishay - 88H1242 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 110Kohm, 500Mw, 1%; Resistance Vishay
88H1242
Metal Film Resistor, 110Kohm, 500Mw, 1%; Resistance Vishay 88H1242
METAL FILM RESISTOR, 110KOHM, 500mW, 1%; Resistance:110kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 110KOHM, 500mW, 1%; Resistance:110kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 110 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200363 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 110 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200363
Resistor;Metal Film;Res 110 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200363
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D1103FB14 RN65D1103FB14-ND 88H1242 70200363
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 110Kohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 110 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 110000 ohms 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details