Vishay Intertechnology, Inc. RES 10.7 OHM 1/2W 1% AXIAL RN65D10R7FRSL

Description
RES 10.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/2W 1% AXIAL - RN65D10R7FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/2W 1% AXIAL
RN65D10R7FRSL
RES 10.7 OHM 1/2W 1% AXIAL RN65D10R7FRSL
RES 10.7ohm 1/2W 1% AXIAL

RES 10.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D10R7FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D10R7FRSL-ND
Through Hole Resistors RN65D10R7FRSL-ND
10.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D10R7FRSL RN65D10R7FRSL-ND
Product Name RES 10.7 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details