Vishay Intertechnology, Inc. RES 10.7 OHM 1/2W 1% AXIAL RN65D10R7FBSL

Description
RES 10.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/2W 1% AXIAL - RN65D10R7FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/2W 1% AXIAL
RN65D10R7FBSL
RES 10.7 OHM 1/2W 1% AXIAL RN65D10R7FBSL
RES 10.7ohm 1/2W 1% AXIAL

RES 10.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D10R7FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D10R7FBSL-ND
Through Hole Resistors RN65D10R7FBSL-ND
10.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D10R7FBSL RN65D10R7FBSL-ND
Product Name RES 10.7 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers