Vishay Intertechnology, Inc. RES 10.5 OHM 1/2W 1% AXIAL RN65D10R5FRE6

Description
RES 10.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/2W 1% AXIAL - RN65D10R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/2W 1% AXIAL
RN65D10R5FRE6
RES 10.5 OHM 1/2W 1% AXIAL RN65D10R5FRE6
RES 10.5ohm 1/2W 1% AXIAL

RES 10.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D10R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D10R5FRE6-ND
Through Hole Resistors RN65D10R5FRE6-ND
10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D10R5FRE6 RN65D10R5FRE6-ND
Product Name RES 10.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details