Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN65D10R1FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 10.1ohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 10.1ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN65D10R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN65D10R1FB14
Vishay/DaleMetal Film Resistors - RN65D10R1FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 10.1ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 10.1ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN65D10R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D10R1FB14-ND
Through Hole Resistors RN65D10R1FB14-ND
10.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 217608633 - Radwell International
Willingboro, NJ, United States
Resistor
217608633
Resistor 217608633
METAL FILM RESISTORS - THROUGH HOLE 1/2WATT 10.1OHMS 1% 100PPM. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTORS - THROUGH HOLE 1/2WATT 10.1OHMS 1% 100PPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RN65D10R1FB14 RN65D10R1FB14-ND 217608633
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 10.1 ohms 10.1 ohms 10.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details