Vishay Intertechnology, Inc. RES 1.02M OHM 1/2W 1% AXIAL RN65D1024FBSL

Description
RES 1.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02M OHM 1/2W 1% AXIAL - RN65D1024FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/2W 1% AXIAL
RN65D1024FBSL
RES 1.02M OHM 1/2W 1% AXIAL RN65D1024FBSL
RES 1.02Mohm 1/2W 1% AXIAL

RES 1.02Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1024FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1024FBSL-ND
Through Hole Resistors RN65D1024FBSL-ND
1.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1024FBSL RN65D1024FBSL-ND
Product Name RES 1.02M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details