Vishay Intertechnology, Inc. RES 1.02K OHM 1/2W 1% AXIAL RN65D1021FBSL

Description
RES 1.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/2W 1% AXIAL - RN65D1021FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/2W 1% AXIAL
RN65D1021FBSL
RES 1.02K OHM 1/2W 1% AXIAL RN65D1021FBSL
RES 1.02Kohm 1/2W 1% AXIAL

RES 1.02Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1021FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1021FBSL-ND
Through Hole Resistors RN65D1021FBSL-ND
1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1021FBSL RN65D1021FBSL-ND
Product Name RES 1.02K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details