Vishay Intertechnology, Inc. RES 10M OHM 1/2W 1% AXIAL RN65D1005FB14

Description
RES 10Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W 1% AXIAL - RN65D1005FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 1% AXIAL
RN65D1005FB14
RES 10M OHM 1/2W 1% AXIAL RN65D1005FB14
RES 10Mohm 1/2W 1% AXIAL

RES 10Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN65D1005FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65D1005FB14-ND
Through Hole Resistors 541-RN65D1005FB14-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65D1005FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65D1005FB14
Through Hole Resistors RN65D1005FB14
RES 10M OHM 1/2W 1% AXIAL

RES 10M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65D1005FB14 541-RN65D1005FB14-ND RN65D1005FB14
Product Name RES 10M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers