Vishay Precision Group Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay RN65D1004F

Description
METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No
Description
METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay - 83F1768 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay
83F1768
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay 83F1768
METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F1768
Product Name Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details