Vishay Precision Group Resistor-Fixed-Single-Through-Hole RN65D1000F

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RN65D1000F - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RN65D1000F
Resistor-Fixed-Single-Through-Hole RN65D1000F
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay - 83F1764 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay
83F1764
Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay 83F1764
METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 500mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor - 16364959 - Radwell International
Willingboro, NJ, United States
Resistor
16364959
Resistor 16364959
RESISTOR, AXIAL, METAL FILM, 100 OHM, 1/2W, 1%, 4.57X14.27 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 100 OHM, 1/2W, 1%, 4.57X14.27 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number RN65D1000F 83F1764 16364959
Product Name Resistor-Fixed-Single-Through-Hole Metal Film Resistor, 100 Ohm, 500Mw, 1%; Resistance Vishay Resistor
Mounting / Packaging ThroughHole Axial Leaded
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details