Vishay Precision Group Metal Film Resistor, 301Kohm, 500Mw, 1%; Resistance Vishay RN65D 301K 1%

Description
METAL FILM RESISTOR, 301KOHM, 500mW, 1%; Resistance:301kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No
Description
METAL FILM RESISTOR, 301KOHM, 500mW, 1%; Resistance:301kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Metal Film Resistor, with a resistance value of 301 kΩ, is designed for precision applications and is qualified under military specifications MIL-R-10509 and MIL-PRF-22684. It has a power rating of 500 mW at 70 °C and a maximum working voltage of 350 V. The resistor features a tolerance of ±1% and operates effectively within a temperature range of -65 °C to +175 °C. It exhibits a low voltage coefficient of 5 ppm/V and very low noise levels, making it suitable for sensitive electronic circuits. The resistor is constructed with a flame-retardant epoxy coating for enhanced durability and moisture protection. Its axial leaded design allows for easy integration into various circuit configurations.

Datasheet Summary
Powered by GS/AI

The Vishay Metal Film Resistor, with a resistance value of 301 kΩ, is designed for precision applications and is qualified under military specifications MIL-R-10509 and MIL-PRF-22684. It has a power rating of 500 mW at 70 °C and a maximum working voltage of 350 V. The resistor features a tolerance of ±1% and operates effectively within a temperature range of -65 °C to +175 °C. It exhibits a low voltage coefficient of 5 ppm/V and very low noise levels, making it suitable for sensitive electronic circuits. The resistor is constructed with a flame-retardant epoxy coating for enhanced durability and moisture protection. Its axial leaded design allows for easy integration into various circuit configurations.

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 301Kohm, 500Mw, 1%; Resistance Vishay - 03F9190 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 301Kohm, 500Mw, 1%; Resistance Vishay
03F9190
Metal Film Resistor, 301Kohm, 500Mw, 1%; Resistance Vishay 03F9190
METAL FILM RESISTOR, 301KOHM, 500mW, 1%; Resistance:301kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 301KOHM, 500mW, 1%; Resistance:301kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03F9190
Product Name Metal Film Resistor, 301Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 301000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details