Vishay Precision Group Metal Film Resistor, 22.1 Ohm, 500Mw, 1%; Resistance Vishay RN65D-22.1

Description
METAL FILM RESISTOR, 22.1 OHM, 500mW, 1%; Resistance:22.1ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet
Description
METAL FILM RESISTOR, 22.1 OHM, 500mW, 1%; Resistance:22.1ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 22.1 Ohm, 500Mw, 1%; Resistance Vishay - 91B1612 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22.1 Ohm, 500Mw, 1%; Resistance Vishay
91B1612
Metal Film Resistor, 22.1 Ohm, 500Mw, 1%; Resistance Vishay 91B1612
METAL FILM RESISTOR, 22.1 OHM, 500mW, 1%; Resistance:22.1ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22.1 OHM, 500mW, 1%; Resistance:22.1ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 91B1612
Product Name Metal Film Resistor, 22.1 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details