Vishay Precision Group Metal Film Resistor, 10Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay RN65D 10K 1%

Description
METAL FILM RESISTOR, 10KOHM, 500mW, 1%, AXIAL LEADED; Resistance:10kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Precision RoHS Compliant: No
Datasheet
Description
METAL FILM RESISTOR, 10KOHM, 500mW, 1%, AXIAL LEADED; Resistance:10kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Precision RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay - 83F1766 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay
83F1766
Metal Film Resistor, 10Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay 83F1766
METAL FILM RESISTOR, 10KOHM, 500mW, 1%, AXIAL LEADED; Resistance:10kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 500mW, 1%, AXIAL LEADED; Resistance:10kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83F1766
Product Name Metal Film Resistor, 10Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details