Vishay Intertechnology, Inc. RES 97.6 OHM 1/2W .1% AXIAL RN65C97R6BBSL

Description
RES 97.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/2W .1% AXIAL - RN65C97R6BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/2W .1% AXIAL
RN65C97R6BBSL
RES 97.6 OHM 1/2W .1% AXIAL RN65C97R6BBSL
RES 97.6ohm 1/2W .1% AXIAL

RES 97.6ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C97R6BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C97R6BBSL-ND
Through Hole Resistors RN65C97R6BBSL-ND
97.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C97R6BBSL RN65C97R6BBSL-ND
Product Name RES 97.6 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers