Vishay Intertechnology, Inc. RES 960K OHM 1/2W .5% AXIAL RN65C9603DRE6

Description
RES 960Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 960Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 960K OHM 1/2W .5% AXIAL - RN65C9603DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 960K OHM 1/2W .5% AXIAL
RN65C9603DRE6
RES 960K OHM 1/2W .5% AXIAL RN65C9603DRE6
RES 960Kohm 1/2W .5% AXIAL

RES 960Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C9603DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C9603DRE6-ND
Through Hole Resistors RN65C9603DRE6-ND
960 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

960 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C9603DRE6 RN65C9603DRE6-ND
Product Name RES 960K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 960000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details