Vishay Intertechnology, Inc. RES 9.6K OHM 1/2W .5% AXIAL RN65C9601DRE6

Description
RES 9.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.6K OHM 1/2W .5% AXIAL - RN65C9601DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.6K OHM 1/2W .5% AXIAL
RN65C9601DRE6
RES 9.6K OHM 1/2W .5% AXIAL RN65C9601DRE6
RES 9.6Kohm 1/2W .5% AXIAL

RES 9.6Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C9601DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C9601DRE6-ND
Through Hole Resistors RN65C9601DRE6-ND
9.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C9601DRE6 RN65C9601DRE6-ND
Product Name RES 9.6K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details