Vishay Intertechnology, Inc. RES 9.53M OHM 1/2W 1% AXIAL RN65C9534FRE6

Description
RES 9.53Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53M OHM 1/2W 1% AXIAL - RN65C9534FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53M OHM 1/2W 1% AXIAL
RN65C9534FRE6
RES 9.53M OHM 1/2W 1% AXIAL RN65C9534FRE6
RES 9.53Mohm 1/2W 1% AXIAL

RES 9.53Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C9534FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C9534FRE6-ND
Through Hole Resistors RN65C9534FRE6-ND
9.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C9534FRE6 RN65C9534FRE6-ND
Product Name RES 9.53M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers