Vishay Intertechnology, Inc. RES 9.53K OHM 1/2W .5% AXIAL RN65C9531DRE6

Description
RES 9.53Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/2W .5% AXIAL - RN65C9531DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/2W .5% AXIAL
RN65C9531DRE6
RES 9.53K OHM 1/2W .5% AXIAL RN65C9531DRE6
RES 9.53Kohm 1/2W .5% AXIAL

RES 9.53Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C9531DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C9531DRE6-ND
Through Hole Resistors RN65C9531DRE6-ND
9.53 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.53 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C9531DRE6 RN65C9531DRE6-ND
Product Name RES 9.53K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers