Vishay Intertechnology, Inc. RES 93.1 OHM 1/2W 1% AXIAL RN65C93R1FBSL

Description
RES 93.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/2W 1% AXIAL - RN65C93R1FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/2W 1% AXIAL
RN65C93R1FBSL
RES 93.1 OHM 1/2W 1% AXIAL RN65C93R1FBSL
RES 93.1ohm 1/2W 1% AXIAL

RES 93.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C93R1FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C93R1FBSL-ND
Through Hole Resistors RN65C93R1FBSL-ND
93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C93R1FBSL RN65C93R1FBSL-ND
Product Name RES 93.1 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details