Vishay Intertechnology, Inc. RES 931 OHM 1/2W .1% AXIAL RN65C9310BRSL

Description
RES 931ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 931ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/2W .1% AXIAL - RN65C9310BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/2W .1% AXIAL
RN65C9310BRSL
RES 931 OHM 1/2W .1% AXIAL RN65C9310BRSL
RES 931ohm 1/2W .1% AXIAL

RES 931ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C9310BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C9310BRSL-ND
Through Hole Resistors RN65C9310BRSL-ND
931 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

931 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C9310BRSL RN65C9310BRSL-ND
Product Name RES 931 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931 ohms 931 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers