Vishay Intertechnology, Inc. RES 90.9 OHM 1/2W 1% AXIAL RN65C90R9FBSL

Description
RES 90.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/2W 1% AXIAL - RN65C90R9FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/2W 1% AXIAL
RN65C90R9FBSL
RES 90.9 OHM 1/2W 1% AXIAL RN65C90R9FBSL
RES 90.9ohm 1/2W 1% AXIAL

RES 90.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C90R9FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C90R9FBSL-ND
Through Hole Resistors RN65C90R9FBSL-ND
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C90R9FBSL RN65C90R9FBSL-ND
Product Name RES 90.9 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details