Vishay Intertechnology, Inc. RES 90.1K OHM 1/2W .1% AXIAL RN65C9012BB14

Description
RES 90.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 90.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.1K OHM 1/2W .1% AXIAL - RN65C9012BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.1K OHM 1/2W .1% AXIAL
RN65C9012BB14
RES 90.1K OHM 1/2W .1% AXIAL RN65C9012BB14
RES 90.1Kohm 1/2W .1% AXIAL

RES 90.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C9012BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C9012BB14-ND
Through Hole Resistors RN65C9012BB14-ND
90.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C9012BB14 RN65C9012BB14-ND
Product Name RES 90.1K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers