Vishay Intertechnology, Inc. RN65C9002DRE6 RN65C9002DRE6

Description
RN65C9002DRE6
Request a Quote Datasheet
Description
RN65C9002DRE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN65C9002DRE6 - RN65C9002DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN65C9002DRE6
RN65C9002DRE6
RN65C9002DRE6 RN65C9002DRE6
RN65C9002DRE6

RN65C9002DRE6

Supplier's Site
Through Hole Resistors - RN65C9002DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C9002DRE6-ND
Through Hole Resistors RN65C9002DRE6-ND
90 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C9002DRE6 RN65C9002DRE6-ND
Product Name RN65C9002DRE6 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details