Vishay Intertechnology, Inc. RES 898K OHM 1/2W .1% AXIAL RN65C8983BRSL

Description
RES 898Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 898Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898K OHM 1/2W .1% AXIAL - RN65C8983BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898K OHM 1/2W .1% AXIAL
RN65C8983BRSL
RES 898K OHM 1/2W .1% AXIAL RN65C8983BRSL
RES 898Kohm 1/2W .1% AXIAL

RES 898Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8983BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8983BRSL-ND
Through Hole Resistors RN65C8983BRSL-ND
898 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

898 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8983BRSL RN65C8983BRSL-ND
Product Name RES 898K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details