Vishay Intertechnology, Inc. RES 8.88K OHM 1/2W .1% AXIAL RN65C8881BB14

Description
RES 8.88Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.88Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.88K OHM 1/2W .1% AXIAL - RN65C8881BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.88K OHM 1/2W .1% AXIAL
RN65C8881BB14
RES 8.88K OHM 1/2W .1% AXIAL RN65C8881BB14
RES 8.88Kohm 1/2W .1% AXIAL

RES 8.88Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8881BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8881BB14-ND
Through Hole Resistors RN65C8881BB14-ND
8.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 23K1595 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23K1595
Resistors Vishay 23K1595
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C8881BB14 RN65C8881BB14-ND 23K1595
Product Name RES 8.88K OHM 1/2W .1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8880 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers