Vishay Intertechnology, Inc. RES 84.5 OHM 1/2W .5% AXIAL RN65C84R5DB14

Description
RES 84.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/2W .5% AXIAL - RN65C84R5DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/2W .5% AXIAL
RN65C84R5DB14
RES 84.5 OHM 1/2W .5% AXIAL RN65C84R5DB14
RES 84.5ohm 1/2W .5% AXIAL

RES 84.5ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C84R5DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C84R5DB14-ND
Through Hole Resistors RN65C84R5DB14-ND
84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C84R5DB14 RN65C84R5DB14-ND
Product Name RES 84.5 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers