Vishay Intertechnology, Inc. RES 84.5 OHM 1/2W .1% AXIAL RN65C84R5BBSL

Description
RES 84.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/2W .1% AXIAL - RN65C84R5BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/2W .1% AXIAL
RN65C84R5BBSL
RES 84.5 OHM 1/2W .1% AXIAL RN65C84R5BBSL
RES 84.5ohm 1/2W .1% AXIAL

RES 84.5ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C84R5BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C84R5BBSL-ND
Through Hole Resistors RN65C84R5BBSL-ND
84.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C84R5BBSL RN65C84R5BBSL-ND
Product Name RES 84.5 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details