Vishay Intertechnology, Inc. RES 8.45K OHM 1/2W .5% AXIAL RN65C8451DRSL

Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/2W .5% AXIAL - RN65C8451DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W .5% AXIAL
RN65C8451DRSL
RES 8.45K OHM 1/2W .5% AXIAL RN65C8451DRSL
RES 8.45Kohm 1/2W .5% AXIAL

RES 8.45Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8451DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8451DRSL-ND
Through Hole Resistors RN65C8451DRSL-ND
8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8451DRSL RN65C8451DRSL-ND
Product Name RES 8.45K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers