Vishay Intertechnology, Inc. RES 8.45K OHM 1/2W .5% AXIAL RN65C8451DBSL

Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/2W .5% AXIAL - RN65C8451DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W .5% AXIAL
RN65C8451DBSL
RES 8.45K OHM 1/2W .5% AXIAL RN65C8451DBSL
RES 8.45Kohm 1/2W .5% AXIAL

RES 8.45Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8451DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8451DBSL-ND
Through Hole Resistors RN65C8451DBSL-ND
8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8451DBSL RN65C8451DBSL-ND
Product Name RES 8.45K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers