Vishay Intertechnology, Inc. Res Metal Film 8.45K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C8451DB14

Description
Res Metal Film 8.45K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 8.45K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.45K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C8451DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.45K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C8451DB14
Res Metal Film 8.45K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C8451DB14
Res Metal Film 8.45K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 8.45K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C8451DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8451DB14-ND
Through Hole Resistors RN65C8451DB14-ND
8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8451DB14 RN65C8451DB14-ND
Product Name Res Metal Film 8.45K Ohm 0.5% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers