Vishay Intertechnology, Inc. RES 845 OHM 1/2W .5% AXIAL RN65C8450DRSL

Description
RES 845ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/2W .5% AXIAL - RN65C8450DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W .5% AXIAL
RN65C8450DRSL
RES 845 OHM 1/2W .5% AXIAL RN65C8450DRSL
RES 845ohm 1/2W .5% AXIAL

RES 845ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8450DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8450DRSL-ND
Through Hole Resistors RN65C8450DRSL-ND
845 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

845 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8450DRSL RN65C8450DRSL-ND
Product Name RES 845 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details