Vishay Intertechnology, Inc. RES 833 OHM 1/2W .5% AXIAL RN65C8330DRE6

Description
RES 833ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 833ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 833 OHM 1/2W .5% AXIAL - RN65C8330DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 833 OHM 1/2W .5% AXIAL
RN65C8330DRE6
RES 833 OHM 1/2W .5% AXIAL RN65C8330DRE6
RES 833ohm 1/2W .5% AXIAL

RES 833ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8330DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8330DRE6-ND
Through Hole Resistors RN65C8330DRE6-ND
833 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

833 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8330DRE6 RN65C8330DRE6-ND
Product Name RES 833 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 833 ohms 833 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details