Vishay Intertechnology, Inc. RES 82.5 OHM 1/2W 1% AXIAL RN65C82R5FRSL

Description
RES 82.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/2W 1% AXIAL - RN65C82R5FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/2W 1% AXIAL
RN65C82R5FRSL
RES 82.5 OHM 1/2W 1% AXIAL RN65C82R5FRSL
RES 82.5ohm 1/2W 1% AXIAL

RES 82.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C82R5FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C82R5FRSL-ND
Through Hole Resistors RN65C82R5FRSL-ND
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C82R5FRSL RN65C82R5FRSL-ND
Product Name RES 82.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers